Status: | Active |
---|---|
Series: | 25LC1024 |
RoHS: | Compliant |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.96
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.55
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
-
|
Buy Now | |
Future Electronics
from US$4.01
|
-
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$4.07
|
-
|
Buy Now | |
element14
from US$4.21
|
-
|
Buy Now | |
Farnell
from US$4.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
128K x 8-bit (1 Mbit) |
Supports SPI modes 0 and 3 |
Up to 20 MHz clock frequency |
Self-Timed Erase and Write Cycles (6 ms max.) |
Read current: 10 mA (Max) at 20 MHz |
Write current: 7mA (Max) at 5.5V |
Deep power-down current: 1 µA (Max) at 2.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIJ, and advanced package 8-lead 5x6 DFN |
Density (Organization) | 1024 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 256 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
25LC1024 1-Mbit SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx1024 Devices |
IBIS Model - 25xx1024 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.133333 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
1024K, 128K X 8, 2.5V SER EE | Microchip Technology |
Serial EEPROM, SPI, 1M, 128Kx8, DFN | RS |
Eeprom, 1Mbit, -40 To 125Deg C | Newark Electronics |
25LC1024 Series 1 Mbit (128K x 8) 5.5 V SMT SPI Bus Serial EEPROM - MLF-8 | Future Electronics |
EEPROM Serial-SPI 1M-bit 128K x 8 3.3V/5V 8-Pin DFN-S EP Tube | Avnet America |
Microchip 25LC1024-E/MF EEPROM Memory, 1mb, 50ns, 2.5 - 5.5 V 8-Pin DFN | Microchip Technology Inc. 25LC1024-E/MF | RS Americas |
EEPROM, 1MBIT, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 25LC1024-E/MF?
Additional datasheets, footprints and schematics for 25LC1024-E/MF are listed on our Part Details page. You can also find images and similar parts to 25LC1024-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC1024-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC1024-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC1024-E/MF fall under?
The 25LC1024-E/MF is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 25LC1024-E/MF when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC1024-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC1024-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC1024-E/MF have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 25LC1024-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC1024-E/MF often in real-time on the comparison pages.
What if I can't find stock of 25LC1024-E/MF?
You can fill out our help required form which you can use to request a quote for 25LC1024-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.