Status: | Active |
---|---|
Series: | 25LC010A |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
910
in stock
|
Buy Now | |
Microchip Technology
from US$0.41
|
20,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,512
in stock
|
Buy Now | |
element14
from US$0.47
|
1,512
in stock
|
Buy Now | |
Farnell
from US$0.45
|
1,512
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
234
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
128 x 8-bit (1 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 uA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Extended+ (H): -40°C to +150°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and rotated TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23 |
Density (Organization) | 1 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
1-Kbit SPI Bus Serial EEPROM |
25LC010A/25LC020A/25LC040A 1-Kbit to 4-Kbit Serial EEPROM High Temp Family Data Sheet |
Board Design Files |
---|
Verilog Model - 25xx010A Devices |
IBIS Model - 25xx010A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1K, 128 X 8, 2.5V SER EE | Microchip Technology |
Serial Eeprom, 1Kbit, 10Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 1KBIT, 10MHZ, SOIC-8 | element14 |
1K,128 X 8, 2.5V Serial EE SOIC-8 | RS |
EEPROM Ser 2,5V 128x8 SO8 | Schukat Electronic |
EEPROM Serial-SPI 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N Tube | Avnet America |
25LC010A Series 1Kbit (128 x 8) 5.5 V SMT SPI Bus Serial EEPROM - SOIC-8 | Future Electronics |
Microchip 25LC010A-I/SN Serial EEPROM Memory,1kbit,100ns,2.5 to 5.5V 8-Pin SOIC | Microchip Technology Inc. 25LC010A-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 25LC010A-I/SN?
Additional datasheets, footprints and schematics for 25LC010A-I/SN are listed on our Part Details page. You can also find images and similar parts to 25LC010A-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC010A-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC010A-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC010A-I/SN fall under?
The 25LC010A-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 25LC010A-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC010A-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC010A-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC010A-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 25LC010A-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC010A-I/SN often in real-time on the comparison pages.
What if I can't find stock of 25LC010A-I/SN?
You can fill out our help required form which you can use to request a quote for 25LC010A-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.