Status: | Active |
---|---|
Series: | 25AA640A |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
2,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,988
in stock
|
Buy Now | |
element14
from US$0.85
|
2,988
in stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
526
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8192 x 8-bit (64 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 1 μA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN |
Density (Organization) | 64 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 25xx640A Devices |
IBIS Model - 25xx640A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 64Kbit, Spi, 10Mhz, Tdfn-8 | Newark Electronics |
EEPROM, 64KBIT, SPI, 10MHZ, TDFN-8 | element14 |
64K SPI Serial EEPROM | Microchip Technology |
EEPROM Serial-SPI 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin TDFN EP T/R | EBV Elektronik |
25AA640A Series 64 Kbit (8K x 8) 5.5 V SMT SPI Bus Serial EEPROM - TDFN-8 | Future Electronics |
64K, 8K X 8, 1.8V SER EE IND8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. 25AA640AT-I/MNY | RS Americas |
Where can I find additional details, specifications and documents for a 25AA640AT-I/MNY?
Additional datasheets, footprints and schematics for 25AA640AT-I/MNY are listed on our Part Details page. You can also find images and similar parts to 25AA640AT-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA640AT-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA640AT-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA640AT-I/MNY fall under?
The 25AA640AT-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25AA640AT-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA640AT-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA640AT-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25AA640AT-I/MNY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and EBV Elektronik have stock available or on a lead time for 25AA640AT-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA640AT-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 25AA640AT-I/MNY?
You can fill out our help required form which you can use to request a quote for 25AA640AT-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.