Status: | Active |
---|---|
Series: | 25AA320A |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
242
in stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
242
in stock
|
Buy Now | |
element14
from US$0.78
|
242
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4096 x 8-bit (32 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 µA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN |
Density (Organization) | 32 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
32K SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx320A Devices |
IBIS Model - 25xx320A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
32k-bit SPI SEEPROM, 1.8V | Microchip Technology |
Eeprom, 32Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 32KBIT, -40 TO 85DEG C | element14 |
EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin TSSOP Tube | Avnet America |
32K, 4K X 8, 1.8V SER EE IND8 TSSOP 4.4mm TUBE | Microchip Technology Inc. 25AA320A-I/ST | RS Americas |
Where can I find additional details, specifications and documents for a 25AA320A-I/ST?
Additional datasheets, footprints and schematics for 25AA320A-I/ST are listed on our Part Details page. You can also find images and similar parts to 25AA320A-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA320A-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA320A-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA320A-I/ST fall under?
The 25AA320A-I/ST is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 25AA320A-I/ST when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA320A-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA320A-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25AA320A-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 25AA320A-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA320A-I/ST often in real-time on the comparison pages.
What if I can't find stock of 25AA320A-I/ST?
You can fill out our help required form which you can use to request a quote for 25AA320A-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.