Status: | Active |
---|---|
Series: | 25AA256 |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.26
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
-
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
32,768 x 8-bit (256 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 6 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 5.5 V |
Standby current: 5 µA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP, SOIC, SOIJ, and TSSOP, as well as 5x6mm DFN |
Density (Organization) | 256 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 64 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIJ |
Temp Range | -40C to +85C |
Packing Media | Tube (90) |
Data Sheets |
---|
25AA256/25LC256 256K SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx256 Devices |
IBIS Model - 25xx256 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
256K, 32K X 8 1.8V SERIAL EE | Microchip Technology |
Serial Eeprom, 256Kbit, 10Mhz, Soij-8 | Newark Electronics |
25AA256 Series 256 Kbit (32K x 8) 5.5 V SMT SPI Bus Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin SOIJ | Avnet America |
256K 32Kx8 1.8V Ser. EEPROM,25AA256-I/SM | Microchip Technology Inc. 25AA256-I/SM | RS Americas |
Where can I find additional details, specifications and documents for a 25AA256-I/SM?
Additional datasheets, footprints and schematics for 25AA256-I/SM are listed on our Part Details page. You can also find images and similar parts to 25AA256-I/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA256-I/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA256-I/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA256-I/SM fall under?
The 25AA256-I/SM is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 25AA256-I/SM when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA256-I/SM you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA256-I/SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25AA256-I/SM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 25AA256-I/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA256-I/SM often in real-time on the comparison pages.
What if I can't find stock of 25AA256-I/SM?
You can fill out our help required form which you can use to request a quote for 25AA256-I/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.