Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Density (Organization) | 16K bits (x8) |
---|---|
Endurance | 1,000,000 |
Max. Clock Freq. | 10 MHz |
Memory Organization | 2 |
Min CLock Freq. | 3 MHz |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 16 |
ProgMemoryKB | 2.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 16K |
Memory Size Num | 16000 |
Read Current | 6 |
Write Protect Scheme | Quarter, Half, Whole Array |
Temperature Range | -40C to +85C |
Eeprom, 16Kbit, -40 To 85Deg C | Newark Electronics |
25AA160A Series 16 Kbit (2K x 8) 5.5 V SMT SPI Bus Serial EEPROM - MSOP-8 | Future Electronics |
EEPROM Serial-SPI 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin MSOP T/R | Avnet America |
16K, 2K X 8, 16B PAGE, 1.8V SER EE IND8 MSOP 3x3mm T/R | Microchip Technology Inc. 25AA160AT-I/MS | RS Americas |
EEPROM, 16KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25AA160AT-I/MS?
Additional datasheets, footprints and schematics for 25AA160AT-I/MS are listed on our Part Details page. You can also find images and similar parts to 25AA160AT-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA160AT-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA160AT-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA160AT-I/MS fall under?
The 25AA160AT-I/MS is listed under 25AA160A.
Can I view similar or alternative parts?
You can view similar parts to 25AA160AT-I/MS when available in the 25AA160A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA160AT-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA160AT-I/MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25AA160AT-I/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 25AA160AT-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA160AT-I/MS often in real-time on the comparison pages.
What if I can't find stock of 25AA160AT-I/MS?
You can fill out our help required form which you can use to request a quote for 25AA160AT-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.