Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 8Kbit |
EEPROM Memory Configuration | 1K x 8bit |
Clock Frequency | 1MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Frequency | 1MHz |
RoHS Compliant | Yes |
Serial Eeprom, 8Kbit, 1Mhz, Soic-8 | Newark Electronics |
EEPROM Serial-SPI 8K-bit 1K x 8 2.5V/3.3V/5V 8-Pin SOIC N | Avnet America |
EEPROM, 8KBIT, 0 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25AA080/SN?
Additional datasheets, footprints and schematics for 25AA080/SN are listed on our Part Details page. You can also find images and similar parts to 25AA080/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA080/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA080/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA080/SN fall under?
The 25AA080/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 25AA080/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA080/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA080/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25AA080/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for 25AA080/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA080/SN often in real-time on the comparison pages.
What if I can't find stock of 25AA080/SN?
You can fill out our help required form which you can use to request a quote for 25AA080/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.