25AA080A-I/MS 25AA080A by Microchip Technology

8K SPI 1K X 8, 16B PAGE, 1.8V SER EE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Newark
Newark
from US$0.71
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.61
300
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.47
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

not recommended for new designs

Specifications

Density (Organization) 8K bits (x8)
Endurance 1,000,000
Max. Clock Freq. 10 MHz
Memory Organization 2
Min CLock Freq. 3 MHz
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Page Size (bytes) 16
ProgMemoryKB 1.00
Write Current 3
Write Protected True
Write Speed (ms) 5
ESD 4000V
Memory Org x8
Memory Size 8K
Memory Size Num 8000
Read Current 6
Write Protect Scheme Quarter, Half, Whole Array
Automotive Qualified True
Temperature Range -40C to +85C

Alternative Descriptions

8K, 1K X 8, 16B PAGE, 1.8V SER EE IND | Microchip Technology Inc. 25AA080A-I/MS | RS Americas
Serial Eeprom, 8Kbit, 10Mhz, Msop-8 | Newark Electronics
EEPROM Serial-SPI 8K-bit 1K x 8 2.5V/3.3V/5V 8-Pin MSOP Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25AA080A-I/MS?

Additional datasheets, footprints and schematics for 25AA080A-I/MS are listed on our Part Details page. You can also find images and similar parts to 25AA080A-I/MS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25AA080A-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA080A-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25AA080A-I/MS fall under?

The 25AA080A-I/MS is listed under 25AA080A.

Can I view similar or alternative parts?

You can view similar parts to 25AA080A-I/MS when available in the 25AA080A range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA080A-I/MS you can contact the distributor directly for product support, shipping queries etc.

Is the 25AA080A-I/MS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25AA080A-I/MS have stock available?

Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for 25AA080A-I/MS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25AA080A-I/MS often in real-time on the comparison pages.

What if I can't find stock of 25AA080A-I/MS?

You can fill out our help required form which you can use to request a quote for 25AA080A-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay