Status: | Active |
---|---|
Series: | 25AA040A |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
205
in stock
|
Buy Now | |
Microchip Technology
from US$0.45
|
2,650
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
140
in stock
|
Buy Now | |
element14
from US$0.53
|
140
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now |
512 x 8-bit (4 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 µA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23 |
Density (Organization) | 4K bits |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
25AA040A/25LC040A 4-Kbit SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx040A Devices |
IBIS Model - 25xx040A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
4K, 512 X 8, 1.8V SER EE | Microchip Technology |
4K, 512 X 8, 1.8V SER EE IND | Microchip Technology Inc. 25AA040A-I/SN | RS Americas |
SERIAL EEPROM, 4KBIT, 10MHZ, SOIC-8 | Farnell |
Serial Eeprom, 4Kbit, 10Mhz, Soic-8 | Newark Electronics |
EEPROM Serial-SPI 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin SOIC N | Avnet America |
25AA040A Series 4 Kbit (512 x 8) 5.5 V SMT Bus Serial EEPROM - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a 25AA040A-I/SN?
Additional datasheets, footprints and schematics for 25AA040A-I/SN are listed on our Part Details page. You can also find images and similar parts to 25AA040A-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA040A-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA040A-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA040A-I/SN fall under?
The 25AA040A-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25AA040A-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA040A-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA040A-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25AA040A-I/SN have stock available?
Authorised distributors including Microchip Technology, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 25AA040A-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA040A-I/SN often in real-time on the comparison pages.
What if I can't find stock of 25AA040A-I/SN?
You can fill out our help required form which you can use to request a quote for 25AA040A-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.