Status: | Active |
---|---|
Series: | 25AA02E64 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.45
|
4,345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
639
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pre-programmed with Globally Unique, 64-bit IEEE MAC Address |
10 MHz max. Clock Frequency |
Low-Power CMOS Technology - Max. Write Current: 5 mA at 5.5V - Read Current: 5 mA at 5.5V, 10 MHz - Standby Current: 1 µA at 2.5V |
256 x 8-bit Organization |
Write Page mode (up to 16 bytes) |
Sequential Read |
Self-Timed Erase and Write Cycles (5 ms max.) |
Block Write Protection - Protect none, 1/4, 1/2 or all of array |
Built-in Write Protection - Power-on/off data protection circuitry - Write enable latch - Write-protect pin |
Endurance: 1,000,000 Erase/Write cycles |
Data retention: >200 years |
ESD protection: >4000V |
Temperature Ranges Supported - Industrial(I): -40C to +85C |
Density (Organization) | 2 Kbit (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Quarter Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 25xx020A Devices |
IBIS Model - 25xx020A Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2K, 256 X 8 1.8V SERIAL EE EUI64, IND | Microchip Technology |
IC: EEPROM memory | Transfer Multisort Elektronik |
Serial Eeprom, 2Kbit, 10Mhz, Soic-8 | Newark Electronics |
EEPROM Serial-SPI 2K-bit 256 x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
Microchip 25AA02E64-I/SN EEPROM Memory Chip,2kbit,50ns,1.8 to 5.5V 8-Pin SOIC | Microchip Technology Inc. 25AA02E64-I/SN | RS Americas |
SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a 25AA02E64-I/SN?
Additional datasheets, footprints and schematics for 25AA02E64-I/SN are listed on our Part Details page. You can also find images and similar parts to 25AA02E64-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA02E64-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA02E64-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA02E64-I/SN fall under?
The 25AA02E64-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25AA02E64-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA02E64-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA02E64-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25AA02E64-I/SN have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 25AA02E64-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA02E64-I/SN often in real-time on the comparison pages.
What if I can't find stock of 25AA02E64-I/SN?
You can fill out our help required form which you can use to request a quote for 25AA02E64-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.