Status: | Active |
---|---|
Series: | 25AA010A |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
459
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
128 x 8-bit (1 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 uA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23 |
Density (Organization) | 1 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
1-Kbit SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx010A Devices |
IBIS Model - 25xx010A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1K, 128 X 8, 1.8V SER EE | Microchip Technology |
IC: EEPROM memory | Transfer Multisort Elektronik |
Serial Eeprom, 1Kbit, 10Mhz, Dip-8 | Newark Electronics |
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-PDIP | Future Electronics |
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America |
1K, 128 X 8, 1.8V SER EE IND | Microchip Technology Inc. 25AA010A-I/P | RS Americas |
SERIAL EEPROM, 1KBIT, 10MHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a 25AA010A-I/P?
Additional datasheets, footprints and schematics for 25AA010A-I/P are listed on our Part Details page. You can also find images and similar parts to 25AA010A-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA010A-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA010A-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA010A-I/P fall under?
The 25AA010A-I/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 25AA010A-I/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA010A-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA010A-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25AA010A-I/P have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 25AA010A-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA010A-I/P often in real-time on the comparison pages.
What if I can't find stock of 25AA010A-I/P?
You can fill out our help required form which you can use to request a quote for 25AA010A-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.