Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Min | 5mm |
Cable Diameter Max | 6mm |
Grommet Material | TPE (Thermoplastic Elastomer) |
Grommet Colour | Grey |
RoHS Compliant | Yes |
Cable Grommet, Open, Tpe, Grey | Newark Electronics |
Cable Sealing Element Small 5mm to 6mm Clamping Gray | Avnet America |
Where can I find additional details, specifications and documents for a 2583450000?
Additional datasheets, footprints and schematics for 2583450000 are listed on our Part Details page. You can also find images and similar parts to 2583450000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2583450000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2583450000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2583450000 fall under?
The 2583450000 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 2583450000 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2583450000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2583450000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2583450000 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2583450000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2583450000 often in real-time on the comparison pages.
What if I can't find stock of 2583450000?
You can fill out our help required form which you can use to request a quote for 2583450000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.