Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
Product Range | - |
Conn Test Banana Plug Solder Well Term Black Insulated Brass Cont Mtl Nickel | Abbatron / HH Smith 255-103 | RS Americas |
Banana Plug, 10A, Stud, Black | Newark Electronics |
BANANA PLUG, 10A, STUD, BLACK | element14 |
Where can I find additional details, specifications and documents for a 255-103?
Additional datasheets, footprints and schematics for 255-103 are listed on our Part Details page. You can also find images and similar parts to 255-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 255-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 255-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 255-103 fall under?
The 255-103 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 255-103 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 255-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 255-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 255-103 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 255-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 255-103 often in real-time on the comparison pages.
What if I can't find stock of 255-103?
You can fill out our help required form which you can use to request a quote for 255-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.