Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
4,646
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
4,646
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
4,646
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
4,646
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
TE Store
from US$4.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Switches | 6 |
Number of Positions | 6 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Height | .29in, 7.36mm |
Length | .68in, 17.27mm |
Voltage Rating | 40VDC |
Housing Material | Polyester GF |
Centerline | 2.54mm, .1in |
Low Profile | Yes |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube |
Packaging Quantity | 18 |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Dip Switches/Sip Switches Dip Sw 6 Posn W/Tape Au |Amp Te Connectivity 2-5435668-5 | Newark Electronics |
DIP Switches/SIP Switches DIP SW 6 POSN W/TAPE AU | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 6 Switch SPST Latched | Distrelec |
SIPDIP SWITCHES | Farnell |
Switch DIP OFF ON SPST 6 Recessed Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Dip Switch, 6 Posn W/Tape Au | TE Connectivity 2-5435668-5 | RS Americas |
SWITCH, DIP, 6 POS, SPST, ROCKER | element14 |
Special Order: DIP SW 6 POSN W/TAPE AU Dip Switch | Part Number: 2-5435668-5 | Internal Number: 2-5435668-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-5435668-5?
Additional datasheets, footprints and schematics for 2-5435668-5 are listed on our Part Details page. You can also find images and similar parts to 2-5435668-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5435668-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5435668-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5435668-5 fall under?
The 2-5435668-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-5435668-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5435668-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5435668-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5435668-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-5435668-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5435668-5 often in real-time on the comparison pages.
What if I can't find stock of 2-5435668-5?
You can fill out our help required form which you can use to request a quote for 2-5435668-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.