Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.97
|
123
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$13.99
|
123
in stock
|
Buy Now | |
element14
from US$20.30
|
123
in stock
|
Buy Now | |
Sager
from US$10.69
|
105
in stock
|
Buy Now | |
Carlton-Bates
from US$12.73
|
19
in stock
|
Buy Now | |
Avnet America
from US$36.68
|
-
|
Buy Now |
Thread Size - Imperial | 1/4 |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 12.7mm |
Cable Diameter Max | 15.88mm |
Cable Gland Material | Zinc Die Cast |
Gland Colour | Metallic |
IP / NEMA Rating | - |
Product Range | - |
Electrical | Newark Electronics |
Conduit Fittings & Accessories | Sager |
Connector, Cord | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Washer | RS Americas |
Where can I find additional details, specifications and documents for a 2534?
Additional datasheets, footprints and schematics for 2534 are listed on our Part Details page. You can also find images and similar parts to 2534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2534 fall under?
The 2534 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 2534 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2534 you can contact the distributor directly for product support, shipping queries etc.
Is the 2534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2534 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 2534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2534 often in real-time on the comparison pages.
What if I can't find stock of 2534?
You can fill out our help required form which you can use to request a quote for 2534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.