Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
570
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
570
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
570
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sealant | No |
Sleeve Material | Copper |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Gold |
Contact Type | Socket |
Contact Spring Plating Thickness | 30µin, .762µm |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Hole Size (Recommended) | .052in, 1.32mm |
Mating Pin Diameter Range | .46 – .51mm, .018 – .02in |
Wire Size | .162mm², 25AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Socket Length | 3.51mm, .138in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Profile | Zero |
Sealable | No |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
IC&Component Sockets MIN-SPR SN-AU SER-2 | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR SN-AU SER-2 | Distrelec |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Mini-Spring Series 3 Series, Discrete Socket, 25 AWG Wire Size | TE Connectivity 2-5331272-3 | RS Americas |
MINIATURE SPRING SOCKET, 1POS | element14 |
Miniature Spring Socket, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 2-5331272-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-5331272-3?
Additional datasheets, footprints and schematics for 2-5331272-3 are listed on our Part Details page. You can also find images and similar parts to 2-5331272-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5331272-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5331272-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5331272-3 fall under?
The 2-5331272-3 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-5331272-3 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5331272-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5331272-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5331272-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 2-5331272-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5331272-3 often in real-time on the comparison pages.
What if I can't find stock of 2-5331272-3?
You can fill out our help required form which you can use to request a quote for 2-5331272-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.