Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$261.65
|
6
in stock
|
Buy Now | |
RS Americas
from US$9.97
|
753
in stock
|
Buy Now | |
Sager
from US$9.59
|
486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
223
in stock
|
Buy Now | |
Carlton-Bates
from US$12.68
|
177
in stock
|
Buy Now | |
element14
from US$512.34
|
6
in stock
|
Buy Now | |
Farnell
from US$280.07
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 1/2 |
---|---|
Cable Diameter Min | 0.25" |
Cable Diameter Max | 0.375" |
Cable Gland Material | Zinc, Die Cast |
Gland Colour | Metallic |
Length | 42.926mm |
RoHS Compliant | Yes |
Liquid Tight Strain Relief Cord, 1/2in, Straight, Die Cast Zinc, MSG Series | T&B Fittings by ABB 2521 | RS Americas |
Cable Glands, Strain Reliefs & Cord Grips | Sager |
Connector, Cord | Carlton-Bates |
Electrical | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2521?
Additional datasheets, footprints and schematics for 2521 are listed on our Part Details page. You can also find images and similar parts to 2521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2521 fall under?
The 2521 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2521 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2521 you can contact the distributor directly for product support, shipping queries etc.
Is the 2521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2521 have stock available?
Authorised distributors including RS Americas, Sager, Transfer Multisort Elektronik, Carlton-Bates and Newark Electronics have stock available or on a lead time for 2521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2521 often in real-time on the comparison pages.
What if I can't find stock of 2521?
You can fill out our help required form which you can use to request a quote for 2521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.