Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 480V |
---|---|
Output Voltage | 560VAC |
Output Current | 10A |
Constant Current Load | 10A |
Knob Rotation | CW / CCW |
Features | Manually-Operated |
Power Rating | 5.6kVA |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 1/2 |
---|---|
Cable Diameter Min | 0.21" |
Cable Diameter Max | 0.23" |
Cable Gland Material | Steel |
Gland Colour | Metallic |
RoHS Compliant | Yes |
Electrical Conduit Cord Grip | Newark Electronics |
Multi-Hole Cord Connector,1/2",Cord Diameter 0.210 to .230 Inch, Steel | T&B Fittings by ABB 2520-2 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 2520-2?
Additional datasheets, footprints and schematics for 2520-2 are listed on our Part Details page. You can also find images and similar parts to 2520-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2520-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2520-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2520-2 fall under?
The 2520-2 is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 2520-2 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2520-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2520-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2520-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Sager have stock available or on a lead time for 2520-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2520-2 often in real-time on the comparison pages.
What if I can't find stock of 2520-2?
You can fill out our help required form which you can use to request a quote for 2520-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.