Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
251379-000,
1-1191842-8 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.33
|
No stock
|
Buy Now | |
TTI Europe
from US$1.22
|
8,900
in stock
|
Buy Now | |
Heilind Electronics
from US$2.64
|
1,127
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
850
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.64
|
263
in stock
|
Buy Now | |
element14
from US$2.50
|
121
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
Sager
from US$1.20
|
-
|
Buy Now |
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Lead Color | White/Black |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55A0111 |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Pre-Installed Lead Wire Size | 475CMA, 24AWG, .24mm² |
Jacket Outside Diameter | .17in, 4.3mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
251379-000 1-1191842-8 SO63-3-55-24-90 | Heilind Electronics |
Solder Sleeves&Shield Tubing SO63-3-55-24-90 | Rapid Electronics |
SOLDER SLEEVE, PVDF, 16.5MM, BLUE | element14 |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing SO63-3-55-24-90 | Sager |
Where can I find additional details, specifications and documents for a 251379-000?
Additional datasheets, footprints and schematics for 251379-000 are listed on our Part Details page. You can also find images and similar parts to 251379-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 251379-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 251379-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 251379-000 fall under?
The 251379-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 251379-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 251379-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 251379-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 251379-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 251379-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 251379-000 often in real-time on the comparison pages.
What if I can't find stock of 251379-000?
You can fill out our help required form which you can use to request a quote for 251379-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.