Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.50
|
186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.71
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
304
in stock
|
Buy Now | |
element14
from US$4.53
|
304
in stock
|
Buy Now | |
Farnell
from US$5.10
|
304
in stock
|
Buy Now | |
RS Americas
from US$3.38
|
100
in stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 25000N Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Vertical Flush |
Contact Current AC Max | 4A |
Contact Current DC Max | 1A |
Switch: slide | Transfer Multisort Elektronik |
Slide Switch, Spdt | Newark Electronics |
SLIDE SWITCH, SPDT | element14 |
Slide switch,s/p,2 pos,flush act,Slv con | RS |
Slide Switch, SPDT, ON-ON, Flush Actuator, Through Hole, 4A, 125VAC, PC Pin | APEM Components 25136NAB | RS Americas |
Where can I find additional details, specifications and documents for a 25136NAB?
Additional datasheets, footprints and schematics for 25136NAB are listed on our Part Details page. You can also find images and similar parts to 25136NAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25136NAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25136NAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25136NAB fall under?
The 25136NAB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25136NAB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25136NAB you can contact the distributor directly for product support, shipping queries etc.
Is the 25136NAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25136NAB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 25136NAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25136NAB often in real-time on the comparison pages.
What if I can't find stock of 25136NAB?
You can fill out our help required form which you can use to request a quote for 25136NAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.