Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Product Range | - |
Banana Jack Insulated In-Line OD 7/16 Length 1.16 Nylon Handle Red | Abbatron / HH Smith 251-102 | RS Americas |
Banana Jack, 15A, Crimp/Solder, Red | Newark Electronics |
BANANA JACK, 15A, CRIMP/SOLDER, RED | element14 |
Where can I find additional details, specifications and documents for a 251-102?
Additional datasheets, footprints and schematics for 251-102 are listed on our Part Details page. You can also find images and similar parts to 251-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 251-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 251-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 251-102 fall under?
The 251-102 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 251-102 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 251-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 251-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 251-102 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 251-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 251-102 often in real-time on the comparison pages.
What if I can't find stock of 251-102?
You can fill out our help required form which you can use to request a quote for 251-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.