Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$77.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$77.89
|
1
in stock
|
Buy Now |
Meter Function | DC Current |
---|---|
Meter Range | 0mA to 30mA |
Meter Size/Dimensions | 2.69" x 2.69" x 1.68" |
Panel Cutout Diameter | 55.12mm |
Scale Length | 52.324mm |
RoHS Compliant | NA |
Analog Panel Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 250-200-HMHM?
Additional datasheets, footprints and schematics for 250-200-HMHM are listed on our Part Details page. You can also find images and similar parts to 250-200-HMHM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250-200-HMHM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250-200-HMHM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250-200-HMHM fall under?
The 250-200-HMHM is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 250-200-HMHM when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250-200-HMHM you can contact the distributor directly for product support, shipping queries etc.
Is the 250-200-HMHM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250-200-HMHM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 250-200-HMHM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250-200-HMHM often in real-time on the comparison pages.
What if I can't find stock of 250-200-HMHM?
You can fill out our help required form which you can use to request a quote for 250-200-HMHM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.