Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
3,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0424
|
4,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0463
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0463
|
500
in stock
|
Buy Now | |
Toby Electronics
from US$0.0225
|
446
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
400
in stock
|
Buy Now | |
Carlton-Bates
from US$163.81
|
15
in stock
|
Buy Now | |
RS Americas
from US$4.03
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
-
|
Buy Now | |
Rapid Electronics
from US$2,817.38
|
-
|
Buy Now | |
Sager
from US$0.0364
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 1.57mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Brass with Tin Plating .007 inch long Wide Roll Eyelets | Future Electronics |
Rivet | Transfer Multisort Elektronik |
Eyelet, Wide Roll, Brass, Tin Plate, Barrel O.D. .059, Length Under Flange .156 | Keystone Electronics 25 | RS Americas |
Terminal, Wide Roll Eyelet, 0.045In, Through Hole | Newark Electronics |
Circuit Board Hardware - PCB EYELET 1/16 X.156 | Sager |
PCB TERMINAL, 15.7MM, BRASS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 25?
Additional datasheets, footprints and schematics for 25 are listed on our Part Details page. You can also find images and similar parts to 25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25 fall under?
The 25 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 25 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25 you can contact the distributor directly for product support, shipping queries etc.
Is the 25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25 have stock available?
Authorised distributors including Future Electronics, RS, Heilind Electronics, Heilind Electronics Asia and Toby Electronics have stock available or on a lead time for 25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25 often in real-time on the comparison pages.
What if I can't find stock of 25?
You can fill out our help required form which you can use to request a quote for 25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.