Status: | Active |
---|---|
Series: | 24VL024 |
RoHS: | Compliant |
Single-Supply with Operation down to 1.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface Bus, I2Câ„¢ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Compatibility |
Page Write Buffer for up to 16 Bytes |
Self-Timed Write Cycle (including Auto-Erase) |
Hardware Write Protection for the Entire Array |
Cascadable up to Eight Devices |
More than 1 Million Erase/Write Cycles |
ESD Protection > 4,000V |
Data Retention > 200 Years |
Factory Programming (QTP) Available |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.5 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Data Sheets |
---|
24VL024/24VL025 2K I2C Serial EEPROM Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Microchip 24VL024T/MNY Serial EEPROM Memory,2kbit,3500ns,1.5 to 3.6V 8-Pin TDFN | Microchip Technology Inc. 24VL024T/MNY | RS Americas |
Serial Eeprom, 2Kbit, 400Khz, Tdfn-8 | Newark Electronics |
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TDFN EP T/R | Avnet America |
SERIAL EEPROM, 2KBIT, 400KHZ, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a 24VL024T/MNY?
Additional datasheets, footprints and schematics for 24VL024T/MNY are listed on our Part Details page. You can also find images and similar parts to 24VL024T/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24VL024T/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24VL024T/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24VL024T/MNY fall under?
The 24VL024T/MNY is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24VL024T/MNY when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24VL024T/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24VL024T/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24VL024T/MNY have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 24VL024T/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24VL024T/MNY often in real-time on the comparison pages.
What if I can't find stock of 24VL024T/MNY?
You can fill out our help required form which you can use to request a quote for 24VL024T/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.