Status: | Active |
---|---|
Series: | 24VL014 |
RoHS: | Compliant |
Prices starting from US$0.43
Single-Supply with Operation down to 1.5V |
Low-Power CMOS Technology |
2-Wire Serial Interface Bus, I2Câ„¢ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Compatibility |
Page Write Buffer for up to 16 Bytes |
Self-Timed Write Cycle (including Auto-Erase) |
Hardware Write Protection for the Entire Array(00h-7Fh) |
Cascadable up to Eight Devices |
More than 1 Million Erase/Write Cycles |
ESD Protection > 4,000V |
Data Retention > 200 Years |
Factory Programming (QTP) Available |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.5 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Data Sheets |
---|
24VL014 1K I2C Serial EEPROM Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
1K, 128 X 8 Serial Ee, 1.5V 6 Sot-23 T/R Rohs Compliant: Yes |Microchip 24VL014T/OT | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 1.8V/2.5V/3.3V 6-Pin SOT-23 T/R | Avnet America |
1K, 128 X 8 SERIAL EE, 1.5V | Microchip Technology Inc. 24VL014T/OT | RS Americas |
EEPROM, 1KBIT, -20 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24VL014T/OT?
Additional datasheets, footprints and schematics for 24VL014T/OT are listed on our Part Details page. You can also find images and similar parts to 24VL014T/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24VL014T/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24VL014T/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24VL014T/OT fall under?
The 24VL014T/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24VL014T/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24VL014T/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24VL014T/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24VL014T/OT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24VL014T/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24VL014T/OT often in real-time on the comparison pages.
What if I can't find stock of 24VL014T/OT?
You can fill out our help required form which you can use to request a quote for 24VL014T/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.