Status: | Active |
---|---|
Series: | 24LC64 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
21,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.47
|
24,164
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,740
in stock
|
Buy Now | |
element14
from US$0.64
|
1,740
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1,740
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single-Supply with Operation down to 2.5V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
IBIS Model - 24xx64 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
64K 2-Wire Serial EEPROM | Microchip Technology |
Microchip Technology, 24LC64T-E/OT | RS |
Eeprom, 64Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM, 64KBIT, -40 TO 125DEG C | element14 |
EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 5-Pin SOT-23 T/R | Avnet Silica |
24LC64 Series 64 Kb (8K X 8) 2.5V Serial I2C EEPROM - SOT-23-5 | Future Electronics |
64K, 8K X 8, 2.5V SER EE, EXT | Microchip Technology Inc. 24LC64T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a 24LC64T-E/OT?
Additional datasheets, footprints and schematics for 24LC64T-E/OT are listed on our Part Details page. You can also find images and similar parts to 24LC64T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC64T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC64T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC64T-E/OT fall under?
The 24LC64T-E/OT is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC64T-E/OT when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC64T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC64T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC64T-E/OT have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 24LC64T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC64T-E/OT often in real-time on the comparison pages.
What if I can't find stock of 24LC64T-E/OT?
You can fill out our help required form which you can use to request a quote for 24LC64T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.