Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.48
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.12
|
31,168
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
-
|
Buy Now | |
Future Electronics
from US$3.46
|
-
|
Buy Now | |
Avnet America
from US$3.77
|
-
|
Buy Now | |
RS Americas
from US$5.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reliable EEPROM Memory |
64K x 8 (512 Kbit) |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Low Power |
Operating voltage 2.5V to 5.5V |
Read current 500 uA, max. |
Standby current 5 uA, max. |
2-Wire Serial Interface, I2C™ Compatible |
Cascadable up to Four Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Cascade | 4 |
---|---|
E/W Cycles | 1 |
Data Retention (Years) | 200 |
Density (Organization) | 512K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 400 kHz |
Memory Organization | 2 |
Min CLock Freq. | 100 KHz |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 64 |
ProgMemoryKB | 64.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
Address Pins | 2 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 512K |
Memory Size Num | 512000 |
Read Current | 0.5 |
Write Protect Scheme | Full Array |
Comments | A2 Pin must be tied to Vcc. |
Temperature Range | -40C to +85C |
Ic,serial Eeprom,64Kx8,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip 24LC515T-I/SM | Newark Electronics |
24LC515 Series 512Kb (64K x 8) 5.5 V I2CÔ SMT CMOS Serial EEPROM - SOIJ-8 | Future Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 3.3V/5V 8-Pin SOIJ T/R | Avnet America |
512K, 64K X 8, 2.5V SER EE, 64 BYTE PAGE8 SOIJ .208in T/R | Microchip Technology Inc. 24LC515T-I/SM | RS Americas |
EEPROM, 512KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC515T-I/SM?
Additional datasheets, footprints and schematics for 24LC515T-I/SM are listed on our Part Details page. You can also find images and similar parts to 24LC515T-I/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC515T-I/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC515T-I/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC515T-I/SM fall under?
The 24LC515T-I/SM is listed under 24LC515.
Can I view similar or alternative parts?
You can view similar parts to 24LC515T-I/SM when available in the 24LC515 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC515T-I/SM you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC515T-I/SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24LC515T-I/SM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 24LC515T-I/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC515T-I/SM often in real-time on the comparison pages.
What if I can't find stock of 24LC515T-I/SM?
You can fill out our help required form which you can use to request a quote for 24LC515T-I/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.