Status: | Active |
---|---|
Series: | 24LC512 |
RoHS: | Compliant |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
3,388
in stock
|
Buy Now | |
element14
from US$1.92
|
3,388
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
3,300
in stock
|
Buy Now | |
Microchip Technology
from US$1.41
|
2,952
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
RS Americas
from US$2.80
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
64K x 8 (512 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 512K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx512 Devices |
IBIS Model - 24xx512 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
EEPROM, 512KBIT, I2C, 400KHZ, SOIC-8 | element14 |
24LC512 Series 512 Kb (64K x 8) 400 kHz Surface Mount I2C Serial EEPROM - SOIC-8 | Future Electronics |
512K, 64K X 8 2.5V SERIAL EE, IND | Microchip Technology |
Eeprom, 512Kbit, I2C, 400Khz, Soic-8 | Newark Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 3.3V/5V 8-Pin SOIC N T/R | EBV Elektronik |
512K, 64K X 8, 2.5V SER EE, IND8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. 24LC512T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24LC512T-I/SN?
Additional datasheets, footprints and schematics for 24LC512T-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC512T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC512T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC512T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC512T-I/SN fall under?
The 24LC512T-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC512T-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC512T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC512T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC512T-I/SN have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Microchip Technology and Newark Electronics have stock available or on a lead time for 24LC512T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC512T-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC512T-I/SN?
You can fill out our help required form which you can use to request a quote for 24LC512T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.