Status: | Active |
---|---|
Series: | 24LC512 |
RoHS: | Compliant |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
45
in stock
|
Buy Now | |
element14
from US$1.72
|
45
in stock
|
Buy Now | |
Farnell
from US$1.80
|
45
in stock
|
Buy Now | |
EBV Elektronik
-
|
90
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$2.82
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
64K x 8 (512 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 512K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Board Design Files |
---|
Verilog Model - 24xx512 Devices |
IBIS Model - 24xx512 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1244 |
Shipping Weight (kg) | 0.266667 |
Lead Count | 8 |
Package Type | SOIJ |
Package Width or Size | .208in |
Soldering Composition | Matte Tin |
Serial Eeprom, 512Kbit, 400Khz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 512KBIT, 400KHZ, SOIC-8 | element14 |
EEPROM Serial-I2C 512K-bit 64K x 8 3.3V/5V 8-Pin SOIJ | EBV Elektronik |
Serial EEPROM,512k 64kx8 - 2.5V Lead Fre | RS |
Serial EEPROM,512k 64kx8 - 2.5V Lead Free Package | Microchip Technology Inc. 24LC512-I/SMG | RS Americas |
Where can I find additional details, specifications and documents for a 24LC512-I/SMG?
Additional datasheets, footprints and schematics for 24LC512-I/SMG are listed on our Part Details page. You can also find images and similar parts to 24LC512-I/SMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC512-I/SMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC512-I/SMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC512-I/SMG fall under?
The 24LC512-I/SMG is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC512-I/SMG when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC512-I/SMG you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC512-I/SMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC512-I/SMG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for 24LC512-I/SMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC512-I/SMG often in real-time on the comparison pages.
What if I can't find stock of 24LC512-I/SMG?
You can fill out our help required form which you can use to request a quote for 24LC512-I/SMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.