Status: | Active |
---|---|
Series: | 24LC32A |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.54
|
18,990
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply with operation down to 2.5V for24LC32A devices |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Cascadable up to eight devices |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 32K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
24AA32A/24LC32A 32-Kbit I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx32A Devices |
IBIS Model - 24xx32A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
32K, 4K X 8, 2.5V SER EE | Microchip Technology |
EEPROM Serial-I2C 32K-bit 4K x 8 3.3V/5V 8-Pin DFN EP T/R | EBV Elektronik |
32K, 4K X 8, 2.5V Ser Ee Ext 8 Dfn 2X3X0.9Mm T/R Rohs Compliant: Yes |Microchip 24LC32AT-E/MC | Newark Electronics |
32K, 4K X 8, 2.5V SER EE EXT8 DFN 2x3x0.9mm T/R | Microchip Technology Inc. 24LC32AT-E/MC | RS Americas |
EEPROM, 32KBIT, I2C, 400KHZ, DFN-8 | element14 |
Where can I find additional details, specifications and documents for a 24LC32AT-E/MC?
Additional datasheets, footprints and schematics for 24LC32AT-E/MC are listed on our Part Details page. You can also find images and similar parts to 24LC32AT-E/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC32AT-E/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC32AT-E/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC32AT-E/MC fall under?
The 24LC32AT-E/MC is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC32AT-E/MC when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC32AT-E/MC you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC32AT-E/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC32AT-E/MC have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 24LC32AT-E/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC32AT-E/MC often in real-time on the comparison pages.
What if I can't find stock of 24LC32AT-E/MC?
You can fill out our help required form which you can use to request a quote for 24LC32AT-E/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.