Status: | Active |
---|---|
Series: | 24LC256 |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
6,350
in stock
|
Buy Now | |
Microchip Technology
from US$0.84
|
254,600
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
29,700
in stock
|
Buy Now | |
element14
from US$1.12
|
16,458
in stock
|
Buy Now | |
Farnell
from US$1.11
|
16,458
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
13,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
3,280
in stock
|
Buy Now | |
Micros
from US$0.59
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.48
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
16,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,900
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now |
32K x 8 (256Kbit) |
Self-Timed Erase/Write Cycle |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 2.5V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatible |
ESD Protection >4000V |
Pb-Free and RoHS Compliant |
Density (Organization) | 256K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 64 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx256 Devices |
IBIS Model - 24xx256 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
256K, 32K X 8, 2.5V SER EE | Microchip Technology |
24LC256 Series 256 Kb I2C 2 Wire (32K X 8) 2.5 V Serial EEPROM SMT - SOIC-8 | Future Electronics |
SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8 | element14 |
256K EEPROM 32Kx8 Serial-I2C 3.3/5V SOIC | RS |
Serial Eeprom, 256Kbit, 400Khz, Soic-8 | Newark Electronics |
Serial EEPROM, 2-Wire/I2C, 256Kbit (32k x 8bit), 2.5÷5.5V, -40÷85°C | Micros |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM, Serial I2C 256 Kbit, 32K x 8bit, 400 kHz, 8 Pins, SOIC | Avnet Silica |
Microchip 24LC256T-I/SN EEPROM Memory, 256kb, 900ns, 2.5 to 5.5 V 8-Pin SOIC | Microchip Technology Inc. 24LC256T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24LC256T-I/SN?
Additional datasheets, footprints and schematics for 24LC256T-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC256T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC256T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC256T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC256T-I/SN fall under?
The 24LC256T-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC256T-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC256T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC256T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC256T-I/SN have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 24LC256T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC256T-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC256T-I/SN?
You can fill out our help required form which you can use to request a quote for 24LC256T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.