Status: | Active |
---|---|
Series: | 24LC256 |
RoHS: | Compliant |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
320
in stock
|
Buy Now | |
element14
from US$1.20
|
18,234
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
18,035
in stock
|
Buy Now | |
Farnell
from US$1.19
|
18,035
in stock
|
Buy Now | |
Microchip Technology
from US$0.96
|
9,394
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
5,093
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
2,871
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.25
|
910
in stock
|
Buy Now | |
CoreStaff
from US$1.42
|
360
in stock
|
Buy Now | |
Schukat Electronic
from US$0.63
|
180
in stock
|
Buy Now | |
EBV Elektronik
-
|
420
in stock
|
Buy Now | |
Avnet Silica
-
|
240
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$0.0010
|
-
|
Buy Now |
32K x 8 (256Kbit) |
Self-Timed Erase/Write Cycle |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 2.5V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatible |
ESD Protection >4000V |
Pb-Free and RoHS Compliant |
Density (Organization) | 256K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 64 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
Verilog Model - 24xx256 Devices |
IBIS Model - 24xx256 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8 | element14 |
Serial Eeprom, 256Kbit, 400Khz, Dip-8 | Newark Electronics |
256K, 32K X 8, 2.5V SER EE | Microchip Technology |
24LC256 Series 256 Kb I2C 2 Wire (32K X 8) 2.5 V Serial EEPROM - PDIP-8 | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
256K,32K X 8,2.5V Serial EE,PDIP-8 | RS |
EEPROM Ser 2,5V 32kx8 DIP8 | Schukat Electronic |
EEPROM Serial-I2C 256K-bit 32K x 8 3.3V/5V 8-Pin PDIP Tube | EBV Elektronik |
Microchip Serial EEPROM Memory 256kbit 900ns 2.5 to 5.5V 8-Pin PDIP | Microchip Technology Inc. 24LC256-I/P | RS Americas |
Where can I find additional details, specifications and documents for a 24LC256-I/P?
Additional datasheets, footprints and schematics for 24LC256-I/P are listed on our Part Details page. You can also find images and similar parts to 24LC256-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC256-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC256-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC256-I/P fall under?
The 24LC256-I/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC256-I/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC256-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC256-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC256-I/P have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for 24LC256-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC256-I/P often in real-time on the comparison pages.
What if I can't find stock of 24LC256-I/P?
You can fill out our help required form which you can use to request a quote for 24LC256-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.