24LC21T-I/SN Part Information

Details for 24LC21T-I/SN by Microchip Technology

24LC21

Part Downloads

distributor space

Part Specifications

E/W Cycles 1
Density (Organization) 1K bits (x8)
Max. Clock Freq. 400 kHz
Max. Stand By Current (µA) 30
Memory Organization 2
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
ProgMemoryKB 0.13
Write Speed (ms) 10
Temperature Range -40C to +85C

Alternative Part Descriptions

  • IC,SERIAL EEPROM,128X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES | Newark Electronics
  • EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N T/R | Avnet America
  • 1K 2.5V DUAL MODE SERIAL EEPROM, IND | Allied Electronics & Automation
  • EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N T/R | Avnet Europe

Viewing Distributors for 24LC21T-I/SN

Loading...
Loading Results for 24LC21T-I/SN