Status: | Not Recommended |
---|---|
Series: | 24LC21 |
RoHS: | Compliant |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 0 |
Write Protected | False |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin PDIP | Avnet Silica |
Serial Eeprom, 1Kbit, 400Khz, Dip-8 | Newark Electronics |
1K 2.5V DUAL MODE SERIAL EEPROM | Microchip Technology Inc. 24LC21/P | RS Americas |
EEPROM, 1KBIT, 0 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC21/P?
Additional datasheets, footprints and schematics for 24LC21/P are listed on our Part Details page. You can also find images and similar parts to 24LC21/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC21/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC21/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC21/P fall under?
The 24LC21/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC21/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC21/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC21/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC21/P have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24LC21/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC21/P often in real-time on the comparison pages.
What if I can't find stock of 24LC21/P?
You can fill out our help required form which you can use to request a quote for 24LC21/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.