Status: | Active |
---|---|
Series: | 24LC16B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
5,500
in stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
83,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
34,226
in stock
|
Buy Now | |
element14
from US$0.37
|
34,226
in stock
|
Buy Now | |
Farnell
from US$0.34
|
34,226
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
8,980
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
2,869
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,730
in stock
|
Buy Now | |
Avnet Silica
-
|
663,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now |
Single supply with operation down to 2.5V for 24LC16B devices |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz (2.5V) and 400 kHz clock compatibility |
Page write time 5 ms max. |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
16K I2C Serial EEPROM Data Sheet |
24LC16B 16K I2C Serial EEPROM Extended (-55C to +125C) Operating Temperatures |
24LC16B 16-Kbit I2C Serial EEPROM High Temp Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx16 Devices |
IBIS Model - 24xx16 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
16K, 2K X 8 2.5V SERIAL EE, IND | Microchip Technology |
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5 | Newark Electronics |
SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5 | element14 |
24LC16 Series 16 Kb I2C 2 Wire (2K X 8) 2.5 V Serial EEPROM SMT - SOT-23-5 | Future Electronics |
16K,2K X 8 2.5V Serial EE,SOT23 | RS |
Microchip EEPROM I²C / 2-Wire Serial 16KB 400kHz 900ns SOT-23 | Distrelec |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 3.3V/5V 5-Pin SOT-23 T/R | Avnet Silica |
16K, 2K X 8 2.5V SERIAL EE, IND | Microchip Technology Inc. 24LC16BT-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a 24LC16BT-I/OT?
Additional datasheets, footprints and schematics for 24LC16BT-I/OT are listed on our Part Details page. You can also find images and similar parts to 24LC16BT-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC16BT-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC16BT-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC16BT-I/OT fall under?
The 24LC16BT-I/OT is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC16BT-I/OT when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC16BT-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC16BT-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC16BT-I/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 24LC16BT-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC16BT-I/OT often in real-time on the comparison pages.
What if I can't find stock of 24LC16BT-I/OT?
You can fill out our help required form which you can use to request a quote for 24LC16BT-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.