Status: | Active |
---|---|
Series: | 24LC16B |
RoHS: | Compliant |
Single supply with operation down to 2.5V for 24LC16B devices |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz (2.5V) and 400 kHz clock compatibility |
Page write time 5 ms max. |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Data Sheets |
---|
16K I2C Serial EEPROM Data Sheet |
24LC16B 16K I2C Serial EEPROM Extended (-55C to +125C) Operating Temperatures |
24LC16B 16-Kbit I2C Serial EEPROM High Temp Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx16 Devices |
IBIS Model - 24xx16 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Serial Eeprom, 16Kbit, 400Khz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8 | element14 |
24LC16B Series 16 kb (2 K x 8) 2.5 - 5.5 V SMT I2C Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 3.3V/5V 8-Pin SOIC N Tube | Avnet America |
Where can I find additional details, specifications and documents for a 24LC16B-I/SNG?
Additional datasheets, footprints and schematics for 24LC16B-I/SNG are listed on our Part Details page. You can also find images and similar parts to 24LC16B-I/SNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC16B-I/SNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC16B-I/SNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC16B-I/SNG fall under?
The 24LC16B-I/SNG is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC16B-I/SNG when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC16B-I/SNG you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC16B-I/SNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC16B-I/SNG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 24LC16B-I/SNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC16B-I/SNG often in real-time on the comparison pages.
What if I can't find stock of 24LC16B-I/SNG?
You can fill out our help required form which you can use to request a quote for 24LC16B-I/SNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.