Status: | Active |
---|---|
Series: | 24LC128 |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation down to 1.7V for 24AA128/24FC128 devices, 2.5V for 24LC128 devices |
Low-Power CMOS Technology: - Write current 3 mA, typical - Standby current 100 nA, typical |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
1 MHz Clock for FC Versions |
Page Write Time 5 ms, typical |
Self-Timed Erase/Write Cycle |
64-Byte Page Write Buffer |
Hardware Write-Protect |
ESD Protection >4000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 years |
Factory Programming Available |
Density (Organization) | 128K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 64 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Board Design Files |
---|
Verilog Model - 24xx128 Devices |
IBIS Model - 24xx128 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Serial Eeprom, 128Kbit, 400Khz, Soic-8 | Newark Electronics |
24LC128 Series 128 Kb (16 K x 8) 2.5 V 400 kHz I2C Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 128K-bit 16K x 8 3.3V/5V 8-Pin SOIC N Tube | Avnet America |
128K, 16K X 8, 2.5V SER EE, IND8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 24LC128-I/SNG | RS Americas |
SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a 24LC128-I/SNG?
Additional datasheets, footprints and schematics for 24LC128-I/SNG are listed on our Part Details page. You can also find images and similar parts to 24LC128-I/SNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC128-I/SNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC128-I/SNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC128-I/SNG fall under?
The 24LC128-I/SNG is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC128-I/SNG when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC128-I/SNG you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC128-I/SNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC128-I/SNG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 24LC128-I/SNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC128-I/SNG often in real-time on the comparison pages.
What if I can't find stock of 24LC128-I/SNG?
You can fill out our help required form which you can use to request a quote for 24LC128-I/SNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.