Status: | Active |
---|---|
Series: | 24LC08B |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
1,892
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,892
in stock
|
Buy Now | |
element14
from US$0.48
|
1,892
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
711
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
110
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Microchip Technology
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation Down to 2.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Schmitt Trigger inputs for Noise Suppression |
Output Slope Control to eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
Hardware Write-Protect |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 years |
Density (Organization) | 8K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
8K I2C Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx08 Devices |
IBIS Model - 24xx08 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Serial Eeprom, 8Kbit, 400Khz, Dip-8 | Newark Electronics |
SERIAL EEPROM, 8KBIT, 400KHZ, DIP-8 | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Ser 2,5V 1kx8 DIP8 | Schukat Electronic |
EEPROM Serial-I2C 8K-bit 4Block x 256 x 8 3.3V/5V 8-Pin PDIP | Avnet America |
24LC08 Series 8 Kb I2C 2 Wire (1K X 8) 2.5 V Serial EEPROM - PDIP-8 | Future Electronics |
8K, 1K X 8 2.5V SERIAL EE, IND | Microchip Technology |
Microchip 24LC08B-I/P Serial EEPROM Memory,8kbit,900ns,2.5 to 5.5V 8-Pin PDIP | Microchip Technology Inc. 24LC08B-I/P | RS Americas |
Where can I find additional details, specifications and documents for a 24LC08B-I/P?
Additional datasheets, footprints and schematics for 24LC08B-I/P are listed on our Part Details page. You can also find images and similar parts to 24LC08B-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC08B-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC08B-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC08B-I/P fall under?
The 24LC08B-I/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC08B-I/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC08B-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC08B-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC08B-I/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 24LC08B-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC08B-I/P often in real-time on the comparison pages.
What if I can't find stock of 24LC08B-I/P?
You can fill out our help required form which you can use to request a quote for 24LC08B-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.