Status: | Active |
---|---|
Series: | 24LC02B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
8,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
129,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
129,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
112,695
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
36,000
in stock
|
Buy Now | |
element14
from US$0.36
|
17,218
in stock
|
Buy Now | |
Farnell
from US$0.36
|
17,218
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply with operation down to 2.5V for 24LC02B devices |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
Page write time 3 ms, typical |
More than 1 million erase/write cycles |
Data retention >200 years |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
24AA02/24LC02B/24FC02 2K I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx02 Devices |
IBIS Model - 24xx02 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
2K, 256 X 8 2.5V Serial Ee, Ext Rohs Compliant: Yes |Microchip 24LC02BT-E/OT | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 5-Pin SOT-23 T/R | Avnet America |
2K, 256 X 8 1.8V SERIAL EEPROM | Microchip Technology |
24LC02 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOT-23 | Future Electronics |
EEPROM, 2KBIT, 400KHZ, I2C, SOT-23-5 | element14 |
2K, 256 X 8 2.5V SERIAL EE, EXT | RS |
Microchip EEPROM I²C 2KB 400kHz 900ns SOT-23 | Distrelec |
Microchip 24LC02BT-E/OT Serial EEPROM Memory,2kb,900ns,2.5 to 5.5V 5-Pin SOT-23 | Microchip Technology Inc. 24LC02BT-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a 24LC02BT-E/OT?
Additional datasheets, footprints and schematics for 24LC02BT-E/OT are listed on our Part Details page. You can also find images and similar parts to 24LC02BT-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC02BT-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC02BT-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC02BT-E/OT fall under?
The 24LC02BT-E/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC02BT-E/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC02BT-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC02BT-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC02BT-E/OT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Future Electronics and element14 have stock available or on a lead time for 24LC02BT-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC02BT-E/OT often in real-time on the comparison pages.
What if I can't find stock of 24LC02BT-E/OT?
You can fill out our help required form which you can use to request a quote for 24LC02BT-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.