Status: | Active |
---|---|
Series: | 24LC02B |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
19
in stock
|
Buy Now | |
Microchip Technology
from US$0.24
|
127,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
16,073
in stock
|
Buy Now | |
element14
from US$0.31
|
16,073
in stock
|
Buy Now | |
Farnell
from US$0.31
|
16,073
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
4,550
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,829
in stock
|
Buy Now | |
Micros
from US$0.38
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
414
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
180
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
11
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now |
Single supply with operation down to 2.5V for 24LC02B devices |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
Page write time 3 ms, typical |
More than 1 million erase/write cycles |
Data retention >200 years |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
24AA02/24LC02B/24FC02 2K I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx02 Devices |
IBIS Model - 24xx02 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2K, 256 X 8 2.5V SERIAL EE, IND | Microchip Technology |
Serial Eeprom, 2Kbit, 400Khz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8 | element14 |
24LC02 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | Future Electronics |
Serial EEPROM, 2-Wire/I2C, 2Kbit (256 x 8bit), 2.5÷5.5V, -40÷85°C | Micros |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Ser 2,5V 256x8 SO8 | Schukat Electronic |
2K,256 X 8 2.5V Serial EE,SOIC-8 | RS |
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N Tube | Avnet America |
Microchip 24LC02B-I/SN Serial EEPROM Memory,2kbit,900ns,2.5 to 5.5V 8-Pin SOIC | Microchip Technology Inc. 24LC02B-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24LC02B-I/SN?
Additional datasheets, footprints and schematics for 24LC02B-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC02B-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC02B-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC02B-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC02B-I/SN fall under?
The 24LC02B-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC02B-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC02B-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC02B-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC02B-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 24LC02B-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC02B-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC02B-I/SN?
You can fill out our help required form which you can use to request a quote for 24LC02B-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.