Status: | Active |
---|---|
Series: | 24LC024 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
742
in stock
|
Buy Now | |
Microchip Technology
from US$0.34
|
30,300
in stock
|
Buy Now | |
element14
from US$0.39
|
742
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
175
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply with operation from 2.5V to 5.5V |
Low-power CMOS technology: |
2-wire serial interface, I2Câ„¢ compatible |
Cascadable up to eight devices |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
Page write time 5 ms maximum |
Self-timed erase/write cycle |
16-byte page write buffer |
Hardware write-protect |
More than 1 million erase/write cycles |
Data retention >200 years |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - 24xx024 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
2K, 256 X 8 SERIAL EE | Microchip Technology |
SERIAL EEPROM, 2KBIT, 400KHZ, MSOP-8 | element14 |
IC EEPROM 2KBIT 400KHZ 8MSOP | Microchip Technology Inc. 24LC024-I/MS | RS Americas |
IC: EEPROM memory | Transfer Multisort Elektronik |
24LC024 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - MSOP-8 | Future Electronics |
Ic,serial Eeprom,256X8,cmos,tssop,8Pin,plastic Rohs Compliant: Yes |Microchip 24LC024-I/MS | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a 24LC024-I/MS?
Additional datasheets, footprints and schematics for 24LC024-I/MS are listed on our Part Details page. You can also find images and similar parts to 24LC024-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC024-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC024-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC024-I/MS fall under?
The 24LC024-I/MS is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC024-I/MS when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC024-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC024-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC024-I/MS have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 24LC024-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC024-I/MS often in real-time on the comparison pages.
What if I can't find stock of 24LC024-I/MS?
You can fill out our help required form which you can use to request a quote for 24LC024-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.