Status: | Active |
---|---|
Series: | 24LC014 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,462
in stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
32,106
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,462
in stock
|
Buy Now | |
element14
from US$0.35
|
1,462
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,074
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
46
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single-Supply with Operation Down to 2.5V |
Low-Power CMOS Technology: |
Organized as a Single Block of 128 Bytes(128 x 8) |
Hardware Write Protection for Entire Array |
2-Wire Serial Interface Bus, I2Câ„¢ Compatible |
100 kHz and 400 kHz Clock Compatibility |
Page Write Buffer for up to 16 Bytes |
Self-Timed Write Cycle (including auto-erase) |
5 ms max. Write Cycle Time |
Address Lines Allow up to Eight Devices on Bus |
1,000,000 Erase/Write Cycles |
Data Retention > 200 Years |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - 24xx014 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2K, 256 X 8 SERIAL EE, 2.5V IND | Microchip Technology |
Serial Eeprom, 1Kbit, 400Khz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8 | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N | Avnet Silica |
24LC014 Series 1 Kb 2.5 to 5.5 V 400 Khz I2C Serial EEPROM - SOIC-8 | Future Electronics |
Serial EEPROM, I2C, 1K, 2.5-5.5V, I-Temp, SOIC-8 | Microchip Technology Inc. 24LC014-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24LC014-I/SN?
Additional datasheets, footprints and schematics for 24LC014-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC014-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC014-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC014-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC014-I/SN fall under?
The 24LC014-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC014-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC014-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC014-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC014-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 24LC014-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC014-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC014-I/SN?
You can fill out our help required form which you can use to request a quote for 24LC014-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.