Status: | Active |
---|---|
Series: | 24FC04 |
RoHS: | Compliant |
Single supply with operation down to 1.7V |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz, 400 kHz, and 1 MHz clock compatibility |
Page write time 3 ms, typical |
Self-timed erase/write cycle |
16-byte page write buffer |
Hardware write-protect |
ESD protection >4,000V |
More than 1 million erase/write cycles |
Data retention >200 years |
Density (Organization) | 4K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Data Sheets |
---|
24AA04/24LC04B/24FC04 4K I2C Serial EEPROM |
Board Design Files |
---|
Verilog model - 24xx04 devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
4Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Udfn Rohs Compliant: Yes |Microchip 24FC04T-I/MUY | Newark Electronics |
Microchip Technology, 24FC04T-I/MUY | RS |
EEPROM Serial (2-Wire/I2C) 4K-bit 512 X 8 8-Pin UDFN T/R | Avnet America |
4KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-UDFN 8 UDFN 2X3X0.6MM T/R | element14 |
Where can I find additional details, specifications and documents for a 24FC04T-I/MUY?
Additional datasheets, footprints and schematics for 24FC04T-I/MUY are listed on our Part Details page. You can also find images and similar parts to 24FC04T-I/MUY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC04T-I/MUY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC04T-I/MUY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24FC04T-I/MUY fall under?
The 24FC04T-I/MUY is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24FC04T-I/MUY when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC04T-I/MUY you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC04T-I/MUY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC04T-I/MUY have stock available?
Authorised distributors including Newark Electronics, RS, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 24FC04T-I/MUY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC04T-I/MUY often in real-time on the comparison pages.
What if I can't find stock of 24FC04T-I/MUY?
You can fill out our help required form which you can use to request a quote for 24FC04T-I/MUY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.