Status: | Active |
---|---|
Series: | 24FC02 |
RoHS: | Compliant |
Single supply with operation down to 1.7V |
Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) |
2-wire serial interface, I2Câ„¢ Compatible |
100 KHz, 400 KHz, and 1 MHz compatibility |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
Self-Timed Erase and Write Cycles (5 ms max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 200 years |
Extended temperature ranges available |
Qualified for Automotive applications |
Factory Programming Available |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
24AA02/24LC02B/24FC02 2K I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx02 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Microchip Technology, 24FC02T-I/OT | RS |
2Kb I2C Eeprom, 1Mhz 1.7-5.5V, 5-Sot23 5 Sot-23 T/R Rohs Compliant: Yes |Microchip 24FC02T-I/OT | Newark Electronics |
EEPROM Serial (2-Wire/I2C) 2K-bit 256 X 8 5-Pin SOT-23 T/R | Avnet America |
2Kb I2C EEPROM, 1MHz 1.7-5.5V, 5-SOT23 | Microchip Technology |
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 5-SOT23 5 SOT-23 T/R | element14 |
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 5-SOT23 5 SOT-23 T/R | Farnell |
Where can I find additional details, specifications and documents for a 24FC02T-I/OT?
Additional datasheets, footprints and schematics for 24FC02T-I/OT are listed on our Part Details page. You can also find images and similar parts to 24FC02T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC02T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC02T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24FC02T-I/OT fall under?
The 24FC02T-I/OT is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24FC02T-I/OT when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC02T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC02T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC02T-I/OT have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for 24FC02T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC02T-I/OT often in real-time on the comparison pages.
What if I can't find stock of 24FC02T-I/OT?
You can fill out our help required form which you can use to request a quote for 24FC02T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.