Status: | Active |
---|---|
Series: | 24FC02 |
RoHS: | Compliant |
Single supply with operation down to 1.7V |
Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) |
2-wire serial interface, I2Câ„¢ Compatible |
100 KHz, 400 KHz, and 1 MHz compatibility |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
Self-Timed Erase and Write Cycles (5 ms max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 200 years |
Extended temperature ranges available |
Qualified for Automotive applications |
Factory Programming Available |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Data Sheets |
---|
24AA02/24LC02B/24FC02 2K I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx02 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
2Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Udfn Rohs Compliant: Yes |Microchip 24FC02T-I/MUY | Newark Electronics |
Microchip Technology, 24FC02T-I/MUY | RS |
EEPROM Serial (2-Wire/I2C) 2K-bit 256 X 8 8-Pin UDFN T/R | Avnet America |
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-UDFN 8 UDFN 2X3X0.6MM T/R | element14 |
Where can I find additional details, specifications and documents for a 24FC02T-I/MUY?
Additional datasheets, footprints and schematics for 24FC02T-I/MUY are listed on our Part Details page. You can also find images and similar parts to 24FC02T-I/MUY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC02T-I/MUY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC02T-I/MUY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24FC02T-I/MUY fall under?
The 24FC02T-I/MUY is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24FC02T-I/MUY when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC02T-I/MUY you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC02T-I/MUY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC02T-I/MUY have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, element14 and Farnell have stock available or on a lead time for 24FC02T-I/MUY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC02T-I/MUY often in real-time on the comparison pages.
What if I can't find stock of 24FC02T-I/MUY?
You can fill out our help required form which you can use to request a quote for 24FC02T-I/MUY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.