24D30MSTB Switches, Relays & Solenoids by Amperite

TIME DELAY RELAY SPST-NO 2A 20-28VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
53 units
Buy Now
Logo for element14 element14
53 units
Buy Now
Logo for Electro Sonic Electro Sonic
18 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
18 units
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Relay Specialties Relay Specialties
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Relay Mounting Panel
Load Current 2A
Operating Voltage Min -
Operating Voltage Max 2.5V
Switching Mode -
Timer Functions Delay-On-Release
Control Voltage AC Min -

Alternative Descriptions

Time Delay Relay, Spst-No, 2A, 20-28Vdc | Newark Electronics
TIME DELAY RELAY, SPST-NO, 2A, 20-28VDC | element14
RelaySS CMOS DigitalTimeDelay Off DelaySPST-NOCur-Rtg 2A24V DC, 30 Minutes | RS Americas
TDR | Relay Specialties

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24D30MSTB?

Additional datasheets, footprints and schematics for 24D30MSTB are listed on our Part Details page. You can also find images and similar parts to 24D30MSTB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24D30MSTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24D30MSTB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24D30MSTB fall under?

The 24D30MSTB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 24D30MSTB when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24D30MSTB you can contact the distributor directly for product support, shipping queries etc.

Is the 24D30MSTB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24D30MSTB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Electro Sonic and Onlinecomponents.com have stock available or on a lead time for 24D30MSTB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24D30MSTB often in real-time on the comparison pages.

What if I can't find stock of 24D30MSTB?

You can fill out our help required form which you can use to request a quote for 24D30MSTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay