24D.2-20SST1A Relays by Amperite

TIME DELAY RELAY, SPST-NO, 20SEC, 24VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.93

Distributor Stock
Logo for Farnell
Farnell
from US$69.93
No stock
Buy Now
Logo for element14
element14
from US$79.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Relay Mounting Panel
Load Current 2A
Timer Functions Delay-On-Make

Alternative Descriptions

Time Delay Relay, Spst-No, 20Sec, 24Vdc | Newark Electronics
TDR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24D.2-20SST1A?

Additional datasheets, footprints and schematics for 24D.2-20SST1A are listed on our Part Details page. You can also find images and similar parts to 24D.2-20SST1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24D.2-20SST1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24D.2-20SST1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24D.2-20SST1A fall under?

The 24D.2-20SST1A is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.

Can I view similar or alternative parts?

You can view similar parts to 24D.2-20SST1A when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24D.2-20SST1A you can contact the distributor directly for product support, shipping queries etc.

Is the 24D.2-20SST1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24D.2-20SST1A have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 24D.2-20SST1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24D.2-20SST1A often in real-time on the comparison pages.

What if I can't find stock of 24D.2-20SST1A?

You can fill out our help required form which you can use to request a quote for 24D.2-20SST1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay