Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.25N-m |
Product Range | CX Series |
RoHS Compliant | Yes |
Limit Switch, Dpdt, Rotary, 10A, 480Vac | Newark Electronics |
Hazardous Location Switches | Honeywell 24CX200 | RS Americas |
Basic / Snap Action Switches HAZARDOUS LOCATION | Sager |
Where can I find additional details, specifications and documents for a 24CX200?
Additional datasheets, footprints and schematics for 24CX200 are listed on our Part Details page. You can also find images and similar parts to 24CX200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24CX200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24CX200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24CX200 fall under?
The 24CX200 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 24CX200 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24CX200 you can contact the distributor directly for product support, shipping queries etc.
Is the 24CX200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 24CX200 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 24CX200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24CX200 often in real-time on the comparison pages.
What if I can't find stock of 24CX200?
You can fill out our help required form which you can use to request a quote for 24CX200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.