Status: | Unknown |
---|---|
Series: | 4Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 4Kbit |
EEPROM Memory Configuration | 512 x 8bit |
Clock Frequency | - |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 4Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency Max | 400kHz |
IC Interface Type | Serial I2C |
Supply Voltage Range | 1.7V to 5.5V |
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8 | element14 |
Serial Eeprom, 4Kbit, 1Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 24CS04-SSHM-T?
Additional datasheets, footprints and schematics for 24CS04-SSHM-T are listed on our Part Details page. You can also find images and similar parts to 24CS04-SSHM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24CS04-SSHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24CS04-SSHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24CS04-SSHM-T fall under?
The 24CS04-SSHM-T is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24CS04-SSHM-T when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24CS04-SSHM-T you can contact the distributor directly for product support, shipping queries etc.
Is the 24CS04-SSHM-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24CS04-SSHM-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 24CS04-SSHM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24CS04-SSHM-T often in real-time on the comparison pages.
What if I can't find stock of 24CS04-SSHM-T?
You can fill out our help required form which you can use to request a quote for 24CS04-SSHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.