Status: | Unknown |
---|---|
Series: | 24CE Series |
RoHS: | Unknown |
Limit Switch Actuator | Roller Plunger |
---|---|
Contact Configuration | 2NO |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 22.5N |
Product Range | 24CE Series |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Roller Plunger |
Case Material | diecast aluminun housing |
Contact Current Rating | 5A |
External Depth | 16mm |
External Length / Height | 49.3mm |
External Width | 40mm |
Fixing Centres | 25mm |
IP / NEMA Rating | IP66 |
No. of Electrical Operations | 150000 |
No. of Mechanical Operations | 5000000 |
Operating Position | 28.5 |
Operating Temperature Max | 80°C |
Operating Temperature Min | 0°C |
Pre-travel | 2.2mm |
Switch Operation | Off-On |
Switch Terminals | Screw |
Thermal Current Rating | 5A |
Limit Switches 5A 250VAC ROLLER PLUNGER | Sager |
Safety Limit Switch - Enclosed Rohs Compliant: Yes |Honeywell 24CE2S2 | Newark Electronics |
Safety Switches | Honeywell 24CE2-S2 | RS Americas |
Switch, Limit | Carlton-Bates |
LIMIT SWITCH, ROLLER | Farnell |
Where can I find additional details, specifications and documents for a 24CE2-S2?
Additional datasheets, footprints and schematics for 24CE2-S2 are listed on our Part Details page. You can also find images and similar parts to 24CE2-S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24CE2-S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24CE2-S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24CE2-S2 fall under?
The 24CE2-S2 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 24CE2-S2 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24CE2-S2 you can contact the distributor directly for product support, shipping queries etc.
Is the 24CE2-S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24CE2-S2 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 24CE2-S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24CE2-S2 often in real-time on the comparison pages.
What if I can't find stock of 24CE2-S2?
You can fill out our help required form which you can use to request a quote for 24CE2-S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.